onsemi Gates and Inverters NLVHC1G04DFT1G

Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet
Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLVHC1G04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVHC1G04DFT1G
Gates and Inverters NLVHC1G04DFT1G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - NLVHC1G04DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVHC1G04DFT1G
Logic - Gates and Inverters NLVHC1G04DFT1G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVHC1G04DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVHC1G04DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVHC1G04DFT1G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 68X4281 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
68X4281
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 68X4281
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G04; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G04; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NLVHC1G04DFT1G NLVHC1G04DFT1G NLVHC1G04DFT1G 68X4281
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT; Inverter NOT NOT
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 1 1
Operating Current 2.6 mA 1.00E-3 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
Gates and Inverters - 1727-3987-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers
 - 54F02/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details