onsemi Gates and Inverters NLVHC14ADR2

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLVHC14ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVHC14ADR2
Gates and Inverters NLVHC14ADR2
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic - Gates and Inverters - NLVHC14ADR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVHC14ADR2
Logic - Gates and Inverters NLVHC14ADR2
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number NLVHC14ADR2 NLVHC14ADR2
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 1
Operating Current 5.2 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details