onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLVASB3157DFT2G

Description
Win Source Part Number: 1337142-NLVASB3157DF T2G Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Switch Circuit: SPDT On-State Resistance (Max): 7Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLVASB3157 Current - Leakage (IS(off) ) (Max): 100nA
Request a Quote Datasheet
Description
Win Source Part Number: 1337142-NLVASB3157DF T2G Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Switch Circuit: SPDT On-State Resistance (Max): 7Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLVASB3157 Current - Leakage (IS(off) ) (Max): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1337142-NLVASB3157DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1337142-NLVASB3157DFT2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1337142-NLVASB3157DFT2G
Win Source Part Number: 1337142-NLVASB3157DF T2G Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Switch Circuit: SPDT On-State Resistance (Max): 7Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLVASB3157 Current - Leakage (IS(off) ) (Max): 100nA

Win Source Part Number: 1337142-NLVASB3157DFT2G
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Switch Circuit: SPDT
On-State Resistance (Max): 7Ohm (Typ)
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NLVASB3157
Current - Leakage (IS(off) ) (Max): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLVASB3157DFT2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NLVASB3157DFT2G
Analog Switches, Multiplexers, Demultiplexers NLVASB3157DFT2G
IC MULTIPLEXER CMOS 2:1 SC88

IC MULTIPLEXER CMOS 2:1 SC88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVASB3157DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLVASB3157DFT2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLVASB3157DFT2G
IC SWITCH SPDTX1 7OHM SC88

IC SWITCH SPDTX1 7OHM SC88

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1337142-NLVASB3157DFT2G NLVASB3157DFT2G NLVASB3157DFT2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Power Switch ICs - 4452326P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers