onsemi Latches NLVACT573DWR2G

Description
IC D-TYPE TRANSP 8:8 20-SOIC
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-NLVACT573DWR2G-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-SOIC

IC D-TYPE TRANSP 8:8 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLVACT573DWR2G
Integrated Circuits (ICs) - Logic - Latches NLVACT573DWR2G
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - NLVACT573DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SOIC

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 488-NLVACT573DWR2G-ND NLVACT573DWR2G NLVACT573DWR2G
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Latches - 74LVCH16373APAG - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers