IC GATE AND 3CH 3-INP 14SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | NLVAC11DR2G | NLVAC11DR2G |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND Gate | NOT; AND |
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) |
| Inputs | 3 | |
| Operating Current | 24 mA | 0.0040 mA |