onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NLV7SB3257DTT1G

Description
Win Source Part Number: 1013657-NLV7SB3257DT T1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLV7SB3257DTT1GOSCT, NLV7SB3257DTT1GOSTR, NLV7SB3257DTT1GOSDKR ,ONSNLV7SB3257DTT1G, NLV7SB3257DTT1G-ND,2 156-NLV7SB3257DTT1G- OS Base Product Number: NLV7SB3257 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1013657-NLV7SB3257DT T1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLV7SB3257DTT1GOSCT, NLV7SB3257DTT1GOSTR, NLV7SB3257DTT1GOSDKR ,ONSNLV7SB3257DTT1G, NLV7SB3257DTT1G-ND,2 156-NLV7SB3257DTT1G- OS Base Product Number: NLV7SB3257 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1013657-NLV7SB3257DTT1G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1013657-NLV7SB3257DTT1G
Win Source Part Number: 1013657-NLV7SB3257DT T1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLV7SB3257DTT1GOSCT, NLV7SB3257DTT1GOSTR, NLV7SB3257DTT1GOSDKR ,ONSNLV7SB3257DTT1G, NLV7SB3257DTT1G-ND,2 156-NLV7SB3257DTT1G- OS Base Product Number: NLV7SB3257 Product Status: Obsolete

Win Source Part Number: 1013657-NLV7SB3257DTT1G
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Automotive, AEC-Q100
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLV7SB3257DTT1GOSCT,NLV7SB3257DTT1GOSTR,NLV7SB3257DTT1GOSDKR,ONSNLV7SB3257DTT1G,NLV7SB3257DTT1G-ND,2156-NLV7SB3257DTT1G-OS
Base Product Number: NLV7SB3257
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1013657-NLV7SB3257DTT1G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Logic Family / Base Number Nexperia - 29AC1014 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
SN54LS137 3-Line To 8-Line Decoders/Demultiplexers With Address Latches - SN54LS137J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP
View Details