AND GATE, AEC-Q100, 2 I/P, -40TO125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT08A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31AC0903 | NLV74VHCT08ADTR2G | NLV74VHCT08ADTR2G | NLV74VHCT08ADTR2G |
| Product Name | And Gate, Aec-Q100, 2 I/p, -40To125Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Inputs | 2 | 2 | ||
| Pin Count | 14 | |||
| IC Package Type | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Gate Type | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |