NAND Gate IC 4 Channel 14-TSSOP
Quad 2-Input NAND Gate, TSSOP-14, 2500-REEL Product overview: NLV74VHCT00ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHCT00ADTR2
NAND GATE, AEC-Q100, 2I/P, -55TO125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT00A; Logic IC Family:74VHCT; Supply Voltage Min:3V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74VHCT00ADTR2GTR-ND | 705-NLV74VHCT00ADTR2G | 45Y1483 | NLV74VHCT00ADTR2G | NLV74VHCT00ADTR2G | NLV74VHCT00ADTR2G |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Nand Gate, Aec-Q100, 2I/p, -55To125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V ~ 5.5V | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | 3V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |