onsemi Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi NLV74VHC1G01DFT1G

Description
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 11X3660 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
11X3660
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 11X3660
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV74VHC1G01DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV74VHC1G01DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV74VHC1G01DFT1G
IC GATE NAND 1CH 2-INP SC70-3

IC GATE NAND 1CH 2-INP SC70-3

Supplier's Site
Gates and Inverters - NLV74VHC1G01DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV74VHC1G01DFT1G
Gates and Inverters NLV74VHC1G01DFT1G
NAND Gate IC 1 Channel Open Drain SC-70-3

NAND Gate IC 1 Channel Open Drain SC-70-3

Buy Now Datasheet
Logic - Gates and Inverters - NLV74VHC1G01DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV74VHC1G01DFT1G
Logic - Gates and Inverters NLV74VHC1G01DFT1G
IC GATE NAND OD 1CH 2-INP SC88A

IC GATE NAND OD 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 11X3660 NLV74VHC1G01DFT1G NLV74VHC1G01DFT1G NLV74VHC1G01DFT1G
Product Name Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Inputs 2 2
Pin Count 5
IC Package Type Other; SC-88A Other; SC-70, SOT-323
Gate Type NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details