IC MUX 8:1 25OHM 16SOIC
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLV74LVX8051DR2GCT-ND | NLV74LVX8051DR2G | NLV74LVX8051DR2G | 11X3658 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 25 ohms | 25 ohms | 8 ohms | 40 ohms |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |