onsemi Latches NLV74HCT573ADWG

Description
D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-SOIC
Request a Quote Datasheet
Description
D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NLV74HCT573ADWG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-SOIC

D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-SOIC

Buy Now Datasheet
Latches - NLV74HCT573ADWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-SOIC

D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-SOIC

Buy Now
Logic - Latches - NLV74HCT573ADWG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV74HCT573ADWG
Logic - Latches NLV74HCT573ADWG
IC TXRX OCTAL 3-STATE 20SOIC

IC TXRX OCTAL 3-STATE 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - NLV74HCT573ADWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV74HCT573ADWG
Integrated Circuits (ICs) - Logic - Latches NLV74HCT573ADWG
IC TXRX OCTAL 3-STATE 20SOIC

IC TXRX OCTAL 3-STATE 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number NLV74HCT573ADWG-ND NLV74HCT573ADWG NLV74HCT573ADWG NLV74HCT573ADWG
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HCT259D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
8 suppliers
Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details