onsemi Gates and Inverters NLV74HCT04ADTR2G

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLV74HCT04ADTR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLV74HCT04ADTR2G-ND
Gates and Inverters NLV74HCT04ADTR2G-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 51Y0565 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
51Y0565
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 51Y0565
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT04A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT04A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLV74HCT04ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV74HCT04ADTR2G
Gates and Inverters NLV74HCT04ADTR2G
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLV74HCT04ADTR2G-ND 51Y0565 NLV74HCT04ADTR2G
Product Name Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 1 1 1
Propagation Delay 15 ns
Low Level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers