Win Source Part Number: 1145337-NLV74HC595AD
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV74HC595ADTR2
Base Product Number: NLV74HC595
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER 8BIT 16TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8BIT 16TSSOP
Counter Shift Registers SHIFT REGISTER 3-STA
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1145337-NLV74HC595ADTR2G | NLV74HC595ADTR2G | NLV74HC595ADTR2G | NLV74HC595ADTR2G | NLV74HC595ADTR2G | NLV74HC595ADTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Tri-State | Tri-State | 3-State; Tri-State | |||
| Package Type | SSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | Other; 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 |