onsemi Analog Switches, Multiplexers, Demultiplexers NLV74HC4851AMNTWG

Description
1 Circuit IC Switch 8:1 400Ohm 16-QFN (2.5x3.5)
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 400Ohm 16-QFN (2.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-NLV74HC4851AMNTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLV74HC4851AMNTWGTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLV74HC4851AMNTWGTR-ND
1 Circuit IC Switch 8:1 400Ohm 16-QFN (2.5x3.5)

1 Circuit IC Switch 8:1 400Ohm 16-QFN (2.5x3.5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-NLV74HC4851AMNTWG
Analog Switch and Multiplexer IC 747-NLV74HC4851AMNTWG
Analog Multiplexer/Demultip lexer (Mux/Demux) with Injection Current Effect Control, 3000-REEL Product overview: NLV74HC4851AMNTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV74HC4851AMNTW G can be used for catalog matching and distributor lookup.

Analog Multiplexer/Demultiplexer (Mux/Demux) with Injection Current Effect Control, 3000-REEL Product overview: NLV74HC4851AMNTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV74HC4851AMNTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 8 Onsemi - 51Y0620 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
51Y0620
Analogue Mux/demux, 8 Onsemi 51Y0620
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851AMNTWG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLV74HC4851AMNTWG
Interface - Analog Switches, Multiplexers, Demultiplexers NLV74HC4851AMNTWG
IC MUX/DEMUX 8X1 16QFN

IC MUX/DEMUX 8X1 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851AMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLV74HC4851AMNTWG
Analog Switches, Multiplexers, Demultiplexers NLV74HC4851AMNTWG
1 Circuit IC Switch 8:1 400Ohm 16-QFN (2.5x3.5)

1 Circuit IC Switch 8:1 400Ohm 16-QFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NLV74HC4851AMNTWGTR-ND 747-NLV74HC4851AMNTWG 51Y0620 NLV74HC4851AMNTWG NLV74HC4851AMNTWG
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Analogue Mux/demux, 8 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts 2 to ? volts 2 to 6 volts
Ron 400 ohms 1700 ohms 400 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products