IC MMV 2-CIR 30-NS 16-SOIC
IC MMV 2-CIR 30-NS 16-SOIC
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
IC MULTIVIBRATOR 30NS 16SOIC
Monostable Multivibrator 30 ns 16-SOIC
IC MULTIVIBRATOR 30NS 16SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 488-NLV74HC4538ADR2GDKR-ND | NLV74HC4538ADR2G | NLV74HC4538ADR2G | NLV74HC4538ADR2G | NLV74HC4538ADR2G |
| Product Name | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators | |
| Features | Schmitt Trigger | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC 16 LEAD | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Family | CMOS |