onsemi Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers NLV74HC4067ADTR2G

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Multiplexer/Demultip lexer Circuit: 16:1 Number of Circuits: 4 Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Multiplexer/Demultip lexer Circuit: 16:1 Number of Circuits: 4 Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Manufacturer: onsemi Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Multiplexer/Demultip lexer Circuit: 16:1 Number of Circuits: 4 Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width)

Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Multiplexer/Demultiplexer Circuit: 16:1
Number of Circuits: 4
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV74HC4067ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NLV74HC4067ADTR2G
Analog Switches, Multiplexers, Demultiplexers NLV74HC4067ADTR2G
IC MUX/DEMUX QUAD 1X16 24TSSOP

IC MUX/DEMUX QUAD 1X16 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4067ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLV74HC4067ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLV74HC4067ADTR2G
IC MUX QUAD 16:1 140OHM 24TSSOP

IC MUX QUAD 16:1 140OHM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number NLV74HC4067ADTR2G NLV74HC4067ADTR2G
Product Name Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MDRDL - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details