The NLV74HC4067ADTR2G is a quad analog switch/multiplexer/d
1 Circuit IC Switch 16:1 140Ohm 24-TSSOP
1 Circuit IC Switch 16:1 140Ohm 24-TSSOP
1 Circuit IC Switch 16:1 140Ohm 24-TSSOP
Quad Analog Switch/Multiplexer/D
IC MUX/DEMUX QUAD 1X16 24TSSOP
4 Circuit IC Switch 16:1 140Ohm 24-TSSOP
ANALOGUE MUX/DEMUX, 16:1, -55 TO 125DEGC ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLV74HC4067ADTR2GOSCT-ND | 747-NLV74HC4067ADTR2G | NLV74HC4067ADTR2G | NLV74HC4067ADTR2G | 54AH9446 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 16 Onsemi |
| Configuration | 16x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | |||
| Ron | 140 ohms | 8.5 ohms | 140 ohms | ||
| Bandwidth | 90 MHz | 90 MHz | 90 MHz | ||
| tON | 51 ns |