IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-NLV74HC273ADWR2GCT-ND | NLV74HC273ADWR2G | NLV74HC273ADWR2G | NLV74HC273ADWR2G |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 25 ns |