Manufacturer: ON Semiconductor
Win Source Part Number: 887450-NLV74HC165ADR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV74HC165
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
74HC165A - 8-Bit Parallel-Load Shift Registers
IC SHIFT REGISTER 8BIT 16SOIC
IC SHIFT REGISTER 8BIT 16SOIC
Counter Shift Registers 8-BIT SERIAL OR PARALLEL
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 887450-NLV74HC165ADR2G | NLV74HC165ADR2G | NLV74HC165ADR2G | NLV74HC165ADR2G | NLV74HC165ADR2G | NLV74HC165ADR2G |
| Product Name | Logic - Logic - Shift Registers - NLV74HC165ADR2G | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Counter Shift Registers | Shift Registers | |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; SOIC 16 LEAD | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out |