onsemi Logic - Logic - Shift Registers - NLV74HC164ADTR2G NLV74HC164ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231748-NLV74HC164AD TR2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74HC164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SN74HC164PW; SN74HC164PWE4; SN74HC164PWTE4; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231748-NLV74HC164AD TR2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74HC164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SN74HC164PW; SN74HC164PWE4; SN74HC164PWTE4; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - NLV74HC164ADTR2G - 1231748-NLV74HC164ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NLV74HC164ADTR2G
1231748-NLV74HC164ADTR2G
Logic - Logic - Shift Registers - NLV74HC164ADTR2G 1231748-NLV74HC164ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231748-NLV74HC164AD TR2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74HC164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SN74HC164PW; SN74HC164PWE4; SN74HC164PWTE4; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231748-NLV74HC164ADTR2G
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74HC164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): SN74HC164PW; SN74HC164PWE4; SN74HC164PWTE4;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - NLV74HC164ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NLV74HC164ADTR2G
Shift Registers NLV74HC164ADTR2G
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NLV74HC164ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NLV74HC164ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers NLV74HC164ADTR2G
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site
Logic - Shift Registers - NLV74HC164ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NLV74HC164ADTR2G
Logic - Shift Registers NLV74HC164ADTR2G
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1231748-NLV74HC164ADTR2G NLV74HC164ADTR2G NLV74HC164ADTR2G NLV74HC164ADTR2G
Product Name Logic - Logic - Shift Registers - NLV74HC164ADTR2G Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull
Package Type SSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT164PW/S400J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details