MC74AC14 - Hex Inverter with Schmitt Trigger Input
Hex Inverter with Schmitt Trigger Input, 2500-REEL Product overview: NLV74AC14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74AC14DR2G can be used for catalog matching and distributor lookup.
IC INV 6-CIR 6-IN 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel 14-SOIC
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74AC14DR2G | 705-NLV74AC14DR2G | 488-NLV74AC14DR2GCT-ND | NLV74AC14DR2G | NLV74AC14DR2G | 86X0878 | NLV74AC14DR2G |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 5V | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 6 | 6 | 1 | 1 | |||
| Propagation Delay | 10 ns | 10 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |