NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74AC00DR2GTR-ND | NLV74AC00DR2G | NLV74AC00DR2G | NLV74AC00DR2G | NLV74AC00DR2G | NLV74AC00DR2G | 51Y0558 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 6V | 4.4V ~ 4.86V (Low), 0.1V ~ 0.36V (High) | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 8 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |