Inverter IC 3 Channel Schmitt Trigger US8
IC INVERT SCHMITT 3CH 3-INP US8
Inverter IC 3 Channel Schmitt Trigger US8
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:NLV37WZ14; Logic IC Family:NLV37WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER SCHMITT 3CH 3-IN US8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV37WZ14USGTR-ND | NLV37WZ14USG | NLV37WZ14USG | 76T6604 | NLV37WZ14USG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High) | ||
| Inputs | 3 | 3 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 4.9 ns |