XOR (Exclusive OR) IC 2 Channel US8
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:NL27WZ86; Logic IC Family:NLV27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE XOR 2CH 2-INP US8
IC GATE XOR 2CH 2-INP US8
XOR (Exclusive OR) IC 2 Channel US8
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV27WZ86USGTR-ND | 68Y0524 | NLV27WZ86USG | NLV27WZ86USG | NLV27WZ86USG | NLV27WZ86USG |
| Product Name | Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 4.2 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |