onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV27WZ17DFT2G NLV27WZ17DFT2G

Description
NL27WZ17 - Dual Non-Inverting Buffer withSchmitt Trigger Input Automotive Device
Request a Quote Datasheet
Description
NL27WZ17 - Dual Non-Inverting Buffer withSchmitt Trigger Input Automotive Device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLV27WZ17DFT2G - Rochester Electronics
Newburyport, MA, United States
NL27WZ17 - Dual Non-Inverting Buffer withSchmitt Trigger Input Automotive Device

NL27WZ17 - Dual Non-Inverting Buffer withSchmitt Trigger Input Automotive Device

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV27WZ17DFT2G - 1083199-NLV27WZ17DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV27WZ17DFT2G
1083199-NLV27WZ17DFT2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV27WZ17DFT2G 1083199-NLV27WZ17DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083199-NLV27WZ17DFT 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083199-NLV27WZ17DFT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NLV27WZ17DFT2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NLV27WZ17DFT2G
Buffers, Drivers, Receivers, Transceivers NLV27WZ17DFT2G
IC BUFFER NON-INVERT 5.5V SC88

IC BUFFER NON-INVERT 5.5V SC88

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NLV27WZ17DFT2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLV27WZ17DFT2G
IC BUFFER NON-INVERT 5.5V SC88

IC BUFFER NON-INVERT 5.5V SC88

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number NLV27WZ17DFT2G 1083199-NLV27WZ17DFT2G NLV27WZ17DFT2G NLV27WZ17DFT2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV27WZ17DFT2G Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2 to 8 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL - 909863-AD8065ARTZ-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-5
View Details