Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363
Dual 2-Input Schmitt Trigger Inverter IC, SOT-363 Product overview: NLV27WZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV27WZ14DFT2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929267-NLV27WZ14DFT2
Series: Automotive, AEC-Q100, 27WZ
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV27WZ14
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV27WZ14DFT2GOSCT, NLV27WZ14DFT2GOSDKR,
IC INVERT SCHMITT 2CH 2-INP SC88
IC INVERT SCHMITT 2CH 2-INP SC88
Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV27WZ14DFT2GOSTR-ND | 705-NLV27WZ14DFT2G | 929267-NLV27WZ14DFT2G | NLV27WZ14DFT2G | NLV27WZ14DFT2G | NLV27WZ14DFT2G |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Logic - Gates and Inverters - NLV27WZ14DFT2G | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 4.9 ns | 4.9 ns |