Inverter IC 2 Channel SC-88/SC70-6/SOT-363
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:NL27WZ04; Logic IC Family:NLV27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 2CH 2-INP SC88
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
IC INVERTER 2CH 2-INP SC88
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV27WZ04DFT1GTR-ND | 51Y0549 | NLV27WZ04DFT1G | NLV27WZ04DFT1G | NLV27WZ04DFT1G | NLV27WZ04DFT1G |
| Product Name | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 1 | 2 | |||
| Propagation Delay | 3.6 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |