AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE AND 1CH 2-INP SC88A
IC GATE AND 1CH 2-INP SC88A
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV18VHC1G08DFT2GTR-ND | NLV18VHC1G08DFT2G | NLV18VHC1G08DFT2G | NLV18VHC1G08DFT2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.75V ~ 2.9V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 10.6 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |