NLV18SZxx - Automotive High Performance Logic Gates
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR SCHMITT 1CH 2IN SC88A
IC GATE OR SCHMITT 1CH 2IN SC88A
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV18SZ32DFT2G | 488-NLV18SZ32DFT2GTR-ND | NLV18SZ32DFT2G | NLV18SZ32DFT2G | NLV18SZ32DFT2G |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | OR | NOT; OR |
| IC Package Type | Other; SC-88A-5-EUT-CPR | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.5V ~ 1.9V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.9 ns |