onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NLV18SZ02DFT2G

Description
IC GATE NOR 1CH 2-INP SC88A
Datasheet
Description
IC GATE NOR 1CH 2-INP SC88A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV18SZ02DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV18SZ02DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV18SZ02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NLV18SZ02DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV18SZ02DFT2G
Gates and Inverters NLV18SZ02DFT2G
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - NLV18SZ02DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV18SZ02DFT2G
Logic - Gates and Inverters NLV18SZ02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLV18SZ02DFT2G NLV18SZ02DFT2G NLV18SZ02DFT2G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR Gate NOT; NOR
Supply Voltage 1.65V ~ 5.5V 1.4V ~ 3.6V (Low), 0.5V ~ 1.9V (High)
Inputs 2
Operating Current 32 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers