IC GATE NAND 1CH 2-INP SC88A
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV18SZ00DFT2G | NLV18SZ00DFT2G | NLV18SZ00DFT2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.5V ~ 1.9V (High) | |
| Inputs | 2 | ||
| Operating Current | 32 mA | 1.00E-3 mA |