Manufacturer: ON Semiconductor
Win Source Part Number: 1231722-NLV17SZ125DF
Series: Automotive, AEC-Q100, 17SZ
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NL17SZ125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-88A (SC-70-5 / SOT-353)
Alternative Parts (Cross-Reference): 1P1G125QDCKRQ; 74LVC1G125DCKRE4; CLVC1G125MDCKREPG4;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1231722-NLV17SZ125DFT2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV17SZ125DFT2G |
| Package Type | Surface Mount; SMD |