IC INVERTER 1CH 1-INP SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SGU04; Logic IC Family:NL17SGU; Supply Voltage Min:900mV RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV17SGU04DFT2G | 86X0870 | NLV17SGU04DFT2G | NLV17SGU04DFT2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | |
| IC Package Type | SSOP; TSSOP | Other; SC-88A | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Inputs | 1 | 1 | ||
| Pin Count | 5 |