Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC
IC REGISTER 8BIT 16SOIC
IC REGISTER 8BIT 16SOIC
Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | NLV14559BDWR2G-ND | NLV14559BDWR2G | NLV14559BDWR2G | NLV14559BDWR2G |
| Product Name | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Universal | Universal | Universal | |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Output Characteristics | Push-Pull | Push-Pull |