onsemi
Display Drivers
NLV14543BDR2G
Description
IC DRVR 7 SEGMENT 16SOIC
-
DigiKey
-
DigiKey
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
IC DRVR 7 SEGMENT 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
488-NLV14543BDR2GDKR-ND |
NLV14543BDR2G |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Package Type
DIP
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Features
RoHS
Supply Voltage
Other; +4.6
Operating Temperature
125 C (257 F)
View Details
Technology
AS
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details