PROGRAMMABLE TIMER, PCC, -55 TO 125DEG C; Frequency:3MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 76T6589 |
| Product Name | Programmable Timer, Pcc, -55 To 125Deg C; Frequency Onsemi |
| Device Type | Generator |