Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 61AC1106 |
| Product Name | Frequency Onsemi |
| Device Type | Generator |