onsemi Multivibrators NLV14538BDWR2G

Description
Monostable Multivibrator 95ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 95ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - NLV14538BDWR2G-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
NLV14538BDWR2G-ND
Multivibrators NLV14538BDWR2G-ND
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - NLV14538BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
NLV14538BDWR2G
Integrated Circuits (ICs) - Logic - Multivibrators NLV14538BDWR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site
Multivibrators - NLV14538BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
NLV14538BDWR2G
Multivibrators NLV14538BDWR2G
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - NLV14538BDWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
NLV14538BDWR2G
Logic - Multivibrators NLV14538BDWR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number NLV14538BDWR2G-ND NLV14538BDWR2G NLV14538BDWR2G NLV14538BDWR2G
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - SN74LV123APWG4 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual retriggerable monostable multivibrator with reset - 74HC123PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
9 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details