Manufacturer: ON Semiconductor
Win Source Part Number: 845613-NLV14538BDTR2
Series: Automotive, AEC-Q100, 4000B
Features: Monostable Multivibrator 95 ns
Package: Reel - TR
Family Name: NLV14538
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MMV 2-CIR 95-NS 16-TSSOP
Monostable Multivibrator 95ns 16-TSSOP
IC MMV 2-CIR 95-NS 16-TSSOP
IC MULTIVIBRATOR 95NS 16TSSOP
Monostable Multivibrator 95 ns 16-TSSOP
IC MULTIVIBRATOR 95NS 16TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 845613-NLV14538BDTR2G | 488-NLV14538BDTR2GCT-ND | NLV14538BDTR2G | NLV14538BDTR2G | NLV14538BDTR2G |
| Product Name | Logic - Logic - Multivibrators - NLV14538BDTR2G | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators |
| Features | Schmitt Trigger | ||||
| Package Type | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |