Monostable Multivibrator 95ns 16-SOIC
Monostable Multivibrator 95ns 16-SOIC
Monostable Multivibrator 95ns 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1083179-NLV14538BDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): MC14538BDR2G; TC4538BF(TB,N,F); TC4538BF(TB,N);
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MULTIVIBRATOR 95NS 16SOIC
IC MULTIVIBRATOR 95NS 16SOIC
Monostable Multivibrator 95 ns 16-SOIC
MULTIVIBRATOR, MONOSTABLE, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes
IC MULTIVIBRATOR 95NS 16SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | NLV14538BDR2GOSCT-ND | 1083179-NLV14538BDR2G | NLV14538BDR2G | NLV14538BDR2G | NLV14538BDR2G | 14AC4733 | NLV14538BDR2G |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - NLV14538BDR2G | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Multivibrator, Monostable, Soic-16; Logic Family / Base Number Onsemi | Multivibrators |
| Features | Schmitt Trigger | ||||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 18V | 3 V ~ 18 V |