onsemi Multivibrators NLV14528BDR2G

Description
IC MMV 2-CIR 90-NS 16-SOIC
Request a Quote Datasheet
Description
IC MMV 2-CIR 90-NS 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 488-NLV14528BDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC MMV 2-CIR 90-NS 16-SOIC

IC MMV 2-CIR 90-NS 16-SOIC

Buy Now Datasheet
Multivibrators - 488-NLV14528BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 90ns 16-SOIC

Monostable Multivibrator 90ns 16-SOIC

Buy Now Datasheet
Multivibrators - 488-NLV14528BDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MMV 2-CIR 90-NS 16-SOIC

IC MMV 2-CIR 90-NS 16-SOIC

Buy Now Datasheet
Multivibrators - NLV14528BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
NLV14528BDR2G
Multivibrators NLV14528BDR2G
Monostable Multivibrator 90 ns 16-SOIC

Monostable Multivibrator 90 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - NLV14528BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
NLV14528BDR2G
Logic - Multivibrators NLV14528BDR2G
IC MULTIVIBRATOR 90NS 16SOIC

IC MULTIVIBRATOR 90NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - NLV14528BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
NLV14528BDR2G
Integrated Circuits (ICs) - Logic - Multivibrators NLV14528BDR2G
IC MULTIVIBRATOR 90NS 16SOIC

IC MULTIVIBRATOR 90NS 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 488-NLV14528BDR2GCT-ND NLV14528BDR2G NLV14528BDR2G NLV14528BDR2G
Product Name Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC221AMTCX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multivibrators - 1727-3361-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - M38510/31401BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details