Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC DECODERS AND DEMULTIPLEXERS
ONSEMI
NLV14515BDWR2G -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
onsemi
Signal Switches, Multiplexers, Decoders
NLV14515BDWR2G
Description
IC DECODER/DEMUX 1X4:16 24SOIC
ODG (Origin Data Global)
Done
Datasheet
Description
IC DECODER/DEMUX 1X4:16 24SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
NLV14515BDWR2G
Signal Switches, Multiplexers, Decoders
NLV14515BDWR2G
IC DECODER/DEMUX 1X4:16 24SOIC
IC DECODER/DEMUX 1X4:16 24SOIC
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Decoders and Demultiplexers
Product Number
NLV14515BDWR2G
Product Name
Signal Switches, Multiplexers, Decoders
Function
Decoder
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
1222833
Specs
Function
Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines
3
Output Lines
8
View Details
Nexperia B.V.
Dual 2-to-4 line decoder/demultiplexer
74AHCT139PW-Q100J
Specs
Function
Decoder/Demultiplexer
Input Lines
2
Output Lines
4
View Details
Rochester Electronics
9307FM/B
Specs
Function
Decoder
Package Type
DIP; CDIP16
View Details
Texas Instruments
IC MUX/DEMUX 8X1 16SO
CD4051BNSR
Specs
Function
Decoder/Demultiplexer
Supply Voltage
1.8V; 5V; 5V
Package Type
SOIC; 16-SOIC (0.209, 5.30mm Width)
View Details