The MC14106B is a hex Schmitt Trigger inverter designed for applications requiring low power dissipation and high noise immunity. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across a temperature range of -55°C to +125°C. The device features increased hysteresis voltage compared to similar models, making it suitable for "squaring up" slowly changing waveforms. It includes protection circuitry against high static voltages and is AEC-Q100 qualified, making it suitable for automotive applications. The MC14106B is available in both SOIC-14 and TSSOP-14 packages and is RoHS compliant. Unused inputs should be tied to an appropriate logic level, and unused outputs should be left open for proper operation.
Win Source Part Number: 966250-NLV14106BDTR2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 4000B
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.9V ~ 4V
Logic Level - High: 3.6V ~ 10.8V
Voltage - Supply: 3V ~ 18V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC14QPWRQ1; MC14106BDTR2G; NLV14584BDTR2G; MC14584BDTR2G; CD4069UBPW; HEF4069UBTT,118; HEF4069UBTT,112;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV14106BDTR2G-
Base Product Number: NLV14106
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Hex Inverter with Schmitt Trigger Input, TSSOP-14, 2500-REEL Product overview: NLV14106BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14106BDTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 966250-NLV14106BDTR2G | NLV14106BDTR2GOSDKR-ND | 705-NLV14106BDTR2G | NLV14106BDTR2G | 76T6570 | NLV14106BDTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | TSSOP Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | |
| Inputs | 1 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |