IC SHIFT REGISTER 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | NLV14094BDR2 | NLV14094BDR2 |
| Product Name | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out |
| Number of Bits (Stages) | 8 | |
| Supply Voltage | 1.8V; 3V ~ 18V |