onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14066BDTR2G NLV14066BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1001457-NLV14066BDTR 2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 65MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1001457-NLV14066BDTR 2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 65MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14066BDTR2G - 1001457-NLV14066BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14066BDTR2G
1001457-NLV14066BDTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14066BDTR2G 1001457-NLV14066BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1001457-NLV14066BDTR 2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 65MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1001457-NLV14066BDTR2G
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 65MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14066BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLV14066BDTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLV14066BDTR2G
IC SW SPST-NOX4 280OHM 14TSSOP

IC SW SPST-NOX4 280OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1001457-NLV14066BDTR2G NLV14066BDTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14066BDTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260842-SI32287-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers