Quad Analog Switch/Quad Multiplexer, SOIC-14 NB, 2500-REEL Product overview: NLV14066BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV14066BDR2G can be used for catalog matching and distributor lookup.
IC SW SPST-NOX4 280OHM 14SOIC
4 Circuit IC Switch 1:1 280Ohm 14-SOIC
IC SW SPST-NOX4 280OHM 14SOIC
IC MULTIPLEXER QUAD 4X1 14SOIC
4 Circuit IC Switch 1:1 280Ohm 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLV14066BDR2G | 488-NLV14066BDR2GDKR-ND | NLV14066BDR2G | NLV14066BDR2G |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 65 MHz | 65 MHz | 65 MHz | 65 MHz |
| Power Dissipation | 500 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |