Inverter IC 6 Channel 16-SOIC
IC INV 6-CIR 1-IN 16-SOIC
IC INV 6-CIR 1-IN 16-SOIC
Hex Inverter, SOIC 16 LEAD, 2500-REEL Product overview: NLV14049BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14049BDR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 6-INP 16SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:16Pins; Logic Case Style:SOIC; Product Range:4049; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC INVERTER 6CH 1-INP 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14049BDR2GTR-ND | 705-NLV14049BDR2G | NLV14049BDR2G | NLV14049BDR2G | 76T6530 | NLV14049BDR2G |
| Product Name | Gates and Inverters | SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 60 ns | 60 ns | ||||
| Low Level Output Current (Sink) | 10 mA | 40 mA |