IC LATCH QUAD R-S 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH QUAD R-S 16-SOIC
Win Source Part Number: 1370954-NLV14044BDR2
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: NLV14044
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Output Type: Tri-State
Logic Type: S-R Latch
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Delay Time - Propagation: 60ns
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH QUAD R-S 16-SOIC
IC LATCH QUAD R-S 16-SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 488-NLV14044BDR2GDKR-ND | 1370954-NLV14044BDR2G | NLV14044BDR2G | NLV14044BDR2G | NLV14044BDR2G | NLV14044BDR2G |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | S-R | S-R | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |