onsemi Latches NLV14043BDG

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NLV14043BDG-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NLV14043BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV14043BDG
Integrated Circuits (ICs) - Logic - Latches NLV14043BDG
IC LATCH QUAD R-S 16-SOIC

IC LATCH QUAD R-S 16-SOIC

Supplier's Site
Latches - NLV14043BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Logic - Latches - NLV14043BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV14043BDG
Logic - Latches NLV14043BDG
IC LATCH QUAD R-S 16-SOIC

IC LATCH QUAD R-S 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number NLV14043BDG-ND NLV14043BDG NLV14043BDG NLV14043BDG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Latches - 74F841SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74FCT573KASO - Quarktwin Technology Ltd.
Integrated Device Technology
View Details