onsemi Latches NLV14042BDG

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NLV14042BDG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NLV14042BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV14042BDG
Integrated Circuits (ICs) - Logic - Latches NLV14042BDG
IC LATCH TRANSPAR QUAD 16-SOIC

IC LATCH TRANSPAR QUAD 16-SOIC

Supplier's Site
Latches - NLV14042BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number NLV14042BDG-ND NLV14042BDG NLV14042BDG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACTQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details